EN
  • EN
  • DE

1.85-A-JJ

Part No 1.85-A-JJ
Manufacturer TYCLON
Catalog Coaxial Connectors (RF) - Adapters
Description Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50 Ohms
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Adapter Type Jack to Jack
Conversion Type Same Series
Adapter Series 1.85mm to 1.85mm
Center Gender Female to Female
Convert From (Adapter End) 1.85mm Jack, Female Socket
Convert To (Adapter End) 1.85mm Jack, Female Socket
Impedance 50 Ohms
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Frequency - Max 65GHz
Center Contact Plating Gold
Ultra Librarian 3D Model Ultra Librarian 1.85-A-JJ CAD Model

You May Also Be Interested in

TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, operates up to 200MHz(Max.), and has a rated voltage of AC 500V, ensures a high insulation resistance (100MΩ(Min.) at DC 500V), a low contact resistance (3 mΩ(Max.). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Gold Plating, while the body is Brass/Nickel Plating. We can customize our products for you.
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, ensures a high insulation resistance (100MΩ(Min.) at DC 500V), and an excellent V.S.W.R 1.3(Max.) at DC~4GHz. Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Gold Plating, while the body is Brass/Nickel Plating. We can customize our products for you.
Need more? Email Us
TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 40GHz.
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance 50Ω. The contact is made of Phosphor Bronze/Gold Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
TYCLON
Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Plug, Male Pin 50 Ohms
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess