EN
  • EN
  • DE

2-1437565-9

Part No 2-1437565-9
Manufacturer Tyco Electronics
Catalog Tactile Switches
Description Tactile Switches, .138 [3.5] x .236 [6], Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1123002-2-1437565-9
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2-1437565-9 CAD Model

Description

The 2-1437565-9 is a tactile switch from Tyco Electronics, now known as TE Connectivity. These switches are designed to create a momentary electrical connection upon actuation and are widely used in electronic devices for user input. The defining characteristic of a tactile switch is the tactile feedback it provides to the user, confirming that the switch has been pressed.

Applications

  • Consumer electronics (remote controls, calculators, handheld devices)
  • Instrumentation panels
  • Control systems
  • Computer keyboards and mice
  • Audio/visual equipment

Features

  • Momentary switch: Provides a temporary electrical connection.
  • Tactile feedback: Provides a noticeable click or bump sensation upon activation.
  • Surface mount technology (SMT): Designed for automated assembly.
  • Compact design: Enables use in space-constrained applications.
  • Durable construction: Designed for a long operational life.

Benefits

  • Enhanced User Experience: Tactile feedback assures the user that the switch has been activated.
  • Automated Assembly: SMT design allows for efficient and cost-effective manufacturing.
  • Space Efficiency: Small footprint allows for high-density circuit board layouts.
  • Reliable Performance: Robust design ensures consistent performance over a long period.
  • Wide Range of Applications: Suitable for various electronic devices requiring user input.

Additional Details

The 2-1437565-9 typically features a plastic housing with internal conductive contacts. The force required to activate the switch and the travel distance of the button are key parameters that influence the user experience. Refer to TE Connectivity's datasheet for specific details regarding dimensions, electrical specifications (voltage and current ratings), actuation force, travel, and lifecycle expectancy. Adherence to recommended soldering profiles is crucial for SMT components to ensure proper mounting and prevent damage during the reflow process. The switch's design is intended to withstand a specific number of actuations, providing a reliable solution for user interface applications.

You May Also Be Interested in

Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.05A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.3130
C&K Components
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 0.5VA 150000Cycle 1.6N SMD T/R
Lowest to $0.7223
ALPS Electric
SMD Tactile Switches 3.9x3.55x1.5mm 220gf
Lowest to $0.0924
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.8181
ALPS Electric
Switch Tactile N.O./N.C. DPST Flush Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Lowest to $0.2329
C&K Components
SWITCH TACTILE SPST-NO 0.05A 50V
Lowest to $1.3886
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 600000Cycle 2.2N SMD T/R
Lowest to $0.1629

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1829 $50.2975
670+ $0.1501 $100.5670
1,035+ $0.1454 $150.4890
1,425+ $0.1407 $200.4975
1,840+ $0.1360 $250.2400
2,465+ $0.1219 $300.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,555 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess