EN
  • EN
  • DE

2-1462037-3

Part No 2-1462037-3
Manufacturer Tyco Electronics
Catalog Signal Relays, Up to 2 Amps
Description IM-Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1123005-2-1462037-3
Manufacturer Homepage www.macom.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2-1462037-3 CAD Model

Description

The 2-1462037-3 is a signal relay manufactured by Tyco Electronics (now TE Connectivity). It's designed for switching low-level signals in various electronic applications. This relay is characterized by its small size, low power consumption, and high sensitivity, making it suitable for use in densely populated circuit boards and battery-powered devices. The relay features a compact design while maintaining reliable switching performance.

Applications:

  • Telecommunications equipment: Switching signals in telephone exchanges, routers, and other communication systems.
  • Industrial control systems: Interfacing between control circuits and low-power actuators or sensors.
  • Medical equipment: Switching signals in diagnostic and monitoring devices.
  • Instrumentation: Selecting signal paths in test and measurement equipment.
  • Security systems: Controlling access and alarm signals.

Features:

  • Compact size: Allows for high-density mounting on printed circuit boards.
  • Low power consumption: Suitable for battery-powered applications and energy-efficient designs.
  • High sensitivity: Requires a low coil current for activation, reducing power requirements.
  • High isolation voltage: Provides electrical isolation between the coil and contacts, enhancing safety and reliability.
  • Through-hole mounting: Facilitates easy assembly and soldering.
  • Sealed construction: Offers protection against dust and moisture, ensuring reliable operation in harsh environments.
  • AgNi contacts: Provides good electrical conductivity and resistance to oxidation.

Benefits:

  • Space savings: Compact size allows for denser circuit board layouts.
  • Energy efficiency: Low power consumption reduces overall system power requirements.
  • Reliable switching: High sensitivity ensures consistent and dependable operation.
  • Enhanced safety: High isolation voltage protects against electrical shock and damage.
  • Easy installation: Through-hole mounting simplifies assembly.
  • Robust performance: Sealed construction ensures reliable operation in harsh environments.
  • Long life: Silver alloy contacts provide a long electrical life.

Additional Details:

The 2-1462037-3 signal relay is designed for switching low-level signals in a wide range of applications. Its compact size, low power consumption, and high sensitivity make it an ideal choice for space-constrained and energy-sensitive designs. The sealed construction ensures reliable operation in harsh environments, while the high isolation voltage enhances safety. This relay is a reliable and versatile component for switching low-level signals in various electronic systems. The contact arrangement is typically a single-pole, double-throw (SPDT) configuration. Coil voltage varies by model.

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4353 $51.1413
51+ $1.9982 $101.9082
78+ $1.9357 $150.9846
107+ $1.8733 $200.4431
139+ $1.8108 $251.7012
185+ $1.6235 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess