EN
  • EN
  • DE

BF22258-25B

Part No BF22258-25B
Manufacturer JKL Components Corp.
Catalog Lamps - Cold Cathode Fluorescent (CCFL) UV
Description CCFL WH LAMP 1600V 5MA 2.2X258MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type CCFL, Tri-Phosphor RGB White Lamp
Voltage 1600V (Start), 535V (Operating)
Current 5 mA
Output 38000 cd/m2
Size / Dimension 2.2mm x 258mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565159-BF22258-25B
Ultra Librarian 3D Model Ultra Librarian BF22258-25B CAD Model

Description

N

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 1636V 5MA 2.6X318MM / CCFL, Tri-Phosphor RGB White Lamp 1636V (Start), 676V (Operating) 5 mA 30000 cd/m2 2.6mm x 318mm
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 730V 5MA 2.2X140MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1300V 5MA 2.6X188MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1175V 5MA 2.6X230MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1600V 5MA 2.2X258MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 3X160MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1100V 5MA 3X216MM / CCFL, Tri-Phosphor RGB White Lamp 1100V (Start), 440V (Operating) 5 mA 31000 cd/m2 3.0mm x 216mm
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1350V 5MA 3X300MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1160V 5MA 2.2X312MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess