EN
  • EN
  • DE

SL5604

Part No SL5604
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 325370-SL5604
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL5604 CAD Model

Description

The Silicon Labs SL5604 is a low-power FM receiver IC (Integrated Circuit) primarily designed for use in wireless audio applications and remote control systems. It integrates the necessary circuitry to demodulate FM signals and output audio, making it suitable for battery-powered and portable devices.

Applications

  • Wireless Headphones: Receives FM audio signals for cordless listening.
  • Wireless Speakers: Enables FM reception in portable and stationary speaker systems.
  • Remote Control Systems: Receives FM commands for controlling various devices.
  • Wireless Toys: Implements FM-based remote control for toys and other recreational devices.
  • FM Radio Receivers: Used in compact and battery-powered FM radio receivers.

Features

  • Low Power Consumption: Designed for extended battery life in portable devices.
  • Integrated FM Demodulator: Simplifies the design of FM receiver systems.
  • Low External Component Count: Reduces PCB space requirements and overall system cost.
  • Adjustable Sensitivity: Allows optimization for different signal strength environments.
  • Audio Output: Provides a direct audio output for easy connection to amplifiers or speakers.

Benefits

  • Extended Battery Life: Minimizes power consumption, allowing for prolonged use in portable applications.
  • Simplified System Design: Integrated functionality reduces the need for external components.
  • Compact Size: Enables integration into small and space-constrained devices.
  • Improved Reception Quality: Adjustable sensitivity enhances performance in various signal environments.
  • Reduced Development Costs: Simplifies design and reduces the need for specialized RF expertise.

Technical Specifications

  • Operating Voltage: Typically 2.0V to 3.6V.
  • Frequency Range: Covers the FM broadcast band (88-108 MHz).
  • Current Consumption: Typically a few milliamperes.
  • Audio Output Power: A few milliwatts.
  • Sensitivity: Varies depending on the specific configuration and signal conditions.
  • Package Type: Typically a small surface-mount package (e.g., QFN).

The Silicon Labs SL5604 offers a compact and efficient solution for FM receiver applications. Its low power consumption and integrated functionality make it an excellent choice for wireless audio devices and remote control systems. The simplified design and adjustable sensitivity contribute to reduced development costs and improved performance in various environments.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess