EN
  • EN
  • DE
  • IT

MINISMDC160F

Part No MINISMDC160F
Manufacturer Tyco Electronics
Catalog PTC Resettable Fuses
Description PolySwitch™ Resettable Device Short Form Catalog
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Tyco Electronics
Win Source Part Number 1223504-MINISMDC160F
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MINISMDC160F CAD Model

Description

The MINISMDC160F is a resettable fuse, also known as a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by Tyco Electronics (now TE Connectivity). This component is designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the device heats up and its resistance increases dramatically, limiting the current flow and protecting the circuit. Once the fault is cleared and power is removed, the device cools down and returns to its low-resistance state, allowing normal operation to resume. This resettable functionality makes it a convenient and reliable alternative to traditional fuses.

Applications

  • USB port protection
  • Power supply protection
  • Battery protection
  • Consumer electronics
  • Automotive electronics

Features

  • Resettable Fuse: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Package: Designed for easy surface mounting on printed circuit boards (PCBs).
  • Fast Trip Time: Quickly responds to overcurrent events, minimizing damage to protected circuits.
  • Low Resistance: Provides minimal impedance under normal operating conditions.
  • Compact Size: Suitable for space-constrained applications.

Benefits

  • Enhanced Circuit Protection: Protects electronic circuits from damage due to overcurrent events.
  • Reduced Downtime: Eliminates the need to replace blown fuses, reducing downtime and maintenance costs.
  • Improved Reliability: Provides reliable overcurrent protection in a variety of applications.
  • Simplified Design: Easy to integrate into existing and new designs.
  • Cost-Effective: Offers a cost-effective solution for overcurrent protection.

Additional Details

The MINISMDC160F PPTC device has specific electrical characteristics such as trip current, hold current, and maximum voltage rating. These parameters should be carefully considered when selecting the appropriate device for a particular application. The hold current is the maximum current the device can carry without tripping, while the trip current is the current at which the device will trip and limit the current flow. The maximum voltage rating is the maximum voltage the device can withstand without damage. The device's trip time is the time it takes for the device to trip at a specified overcurrent level. This parameter is crucial for protecting sensitive electronic components. The MINISMDC160F typically has a low resistance under normal operating conditions, which minimizes voltage drop and power dissipation. The device's operating temperature range should also be considered, as the trip current and hold current may vary with temperature. Proper soldering techniques should be used when mounting the device on a PCB to ensure reliable electrical connection and prevent damage to the device.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.85A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess