EN
  • EN
  • DE

OJE-SH-112HMF(4-1419144-7)

Part No OJE-SH-112HMF(4-1419144-7)
Manufacturer Tyco Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833093-OJE-SH-112HMF(4-1419144-7)
Ultra Librarian 3D Model Ultra Librarian OJE-SH-112HMF(4-1419144-7) CAD Model

Description

The OJE-SH-112HMF(4-1419144-7) is a power PCB relay manufactured by TE Connectivity (formerly Tyco Electronics). This relay is designed for a variety of applications requiring reliable switching performance in a compact package. It is known for its robust construction and ability to handle significant loads.

Applications:

  • HVAC systems: Used in heating, ventilation, and air conditioning equipment for controlling motors, fans, and compressors.
  • Industrial automation: Employed in control panels and automated machinery for switching circuits and controlling actuators.
  • Power supplies: Utilized in power supply units to switch between different voltage levels or to provide overload protection.
  • Lighting control systems: Found in lighting control systems for switching lights on and off or for dimming applications.
  • Appliance control: Incorporated in household appliances such as washing machines, dryers, and refrigerators for controlling various functions.

Features:

  • High switching capacity: Capable of handling substantial current and voltage loads.
  • Compact size: Designed for space-constrained applications.
  • PCB mountable: Easily integrated into printed circuit boards.
  • Sealed construction: Offers protection against dust and moisture.
  • High dielectric strength: Provides electrical isolation between the coil and contacts.

Benefits:

  • Reliable performance: Ensures consistent and dependable switching operation.
  • Long lifespan: Offers extended service life, reducing the need for frequent replacements.
  • Easy integration: Simplifies the design and assembly process.
  • Protection against environmental factors: Operates effectively in harsh environments.
  • Cost-effective solution: Provides a balance of performance and affordability.

Additional Details:

The OJE-SH-112HMF relay features a coil voltage of 12VDC. It is designed with a single pole, single throw (SPST) contact configuration. The relay's contact material is typically a silver alloy, which provides excellent conductivity and resistance to oxidation. The operating temperature range is typically between -40°C and +85°C, making it suitable for a wide range of environmental conditions. It adheres to industry standards such as RoHS compliance, ensuring it meets environmental regulations.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5234 $60.9360
95+ $1.2497 $118.7215
145+ $1.2104 $175.5080
200+ $1.1723 $234.4600
255+ $1.1331 $288.9405
345+ $1.0152 $350.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess