EN
  • EN
  • DE
  • IT

PCF-112D2M

Part No PCF-112D2M
Manufacturer Tyco Electronics
Description 25A Miniature Power PC Board Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1236172-PCF-112D2M
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF-112D2M CAD Model

Description

The PCF-112D2M is a power relay from Tyco Electronics (now TE Connectivity). Relays act as electromechanical switches, allowing a low-power signal to control a high-power circuit. The '112' likely represents a 12V coil voltage, and 'D2M' provides further details about the contact configuration and material.

Applications

  • Industrial Control Systems: Used in control panels and automation equipment to switch motors, lights, and other high-power devices.
  • Automotive Applications: Employed in automotive systems for controlling headlights, starter motors, and other electrical components.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems to switch compressors, fans, and heaters.
  • Power Supplies: Used to switch power in power supplies and uninterruptible power supplies (UPS).
  • Appliance Control: Found in appliances like washing machines, dryers, and refrigerators to control motors and heating elements.

Features

  • High Contact Rating: Designed to handle substantial currents and voltages.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • High Insulation Resistance: Provides excellent isolation between the coil and contacts.
  • Long Electrical Life: Designed for reliable, long-term performance.
  • Multiple Mounting Options: Can be mounted in various configurations to suit different application needs.

Benefits

  • Reliable Switching: Provides dependable switching of high-power circuits.
  • Electrical Isolation: Isolates the control circuit from the high-power load, enhancing safety.
  • Versatile Use: Suitable for a wide range of applications due to its robust design and high contact rating.
  • Durable Performance: Built for long-term reliability in demanding environments.
  • Simplified Control: Allows low-power signals to effectively control high-power loads.

Specifications: Detailed coil voltage, contact current and voltage ratings, coil resistance, and expected electrical life can be found on the PCF-112D2M datasheet from TE Connectivity.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0990 $50.3760
59+ $1.7223 $101.6157
90+ $1.6684 $150.1560
124+ $1.6146 $200.2104
161+ $1.5608 $251.2888
215+ $1.3993 $300.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess