EN
  • EN
  • DE
  • IT

LEA-6R-0-001

Part No LEA-6R-0-001
Manufacturer U-blox
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer U-blox
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827522-LEA-6R-0-001
Ultra Librarian 3D Model Ultra Librarian LEA-6R-0-001 CAD Model

Description

The U-blox LEA-6R-0-001 is a high-performance GPS receiver module designed for applications requiring precise positioning and timing information. This module integrates a u-blox 6 positioning engine, ensuring excellent sensitivity and acquisition times. Its compact size and low power consumption make it suitable for a wide range of integration scenarios.

Applications

  • Asset Tracking: Used in tracking systems for vehicles, containers, and other valuable assets, providing real-time location data.
  • Navigation Systems: Integrated into portable navigation devices (PNDs) and in-car navigation systems for accurate route guidance.
  • Geofencing: Employed in geofencing applications to monitor the entry and exit of objects or personnel from predefined areas.
  • Surveying and Mapping: Utilized in surveying equipment for precise location measurements.
  • Timing Applications: Provides accurate timing signals for synchronizing networks and other time-sensitive systems.

Features

  • u-blox 6 Positioning Engine: Offers excellent sensitivity and fast acquisition times.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Low Power Consumption: Suitable for battery-powered devices.
  • UART and USB Interfaces: Provides flexible connectivity options.
  • A-GPS Support: Supports Assisted GPS (A-GPS) for faster positioning.
  • SBAS Support: Supports Satellite-Based Augmentation Systems (SBAS) for improved accuracy.

Benefits

  • Enhanced Accuracy: Provides precise positioning data for reliable tracking and navigation.
  • Fast Acquisition Times: Quickly acquires satellite signals, reducing the time to first fix (TTFF).
  • Improved Sensitivity: Operates effectively in challenging environments with weak satellite signals.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Simplifies the integration process with its compact size and flexible interfaces.

The LEA-6R-0-001 module supports both UART and USB interfaces for seamless communication with host systems. It also includes support for A-GPS, which leverages network assistance to speed up positioning in environments where satellite signals are obstructed. Furthermore, SBAS support enhances the accuracy of the module by utilizing correction data from satellite-based augmentation systems. This module's compact design and low power consumption make it an ideal choice for a wide variety of GPS tracking and navigation applications. The module operates within a specified voltage range typically between 2.7V and 3.6V, with power consumption being a key consideration for portable devices. The operating temperature range is also significant, often specified to function within industrial temperature ranges. Detailed specifications on sensitivity levels and timing accuracy can be found in the product datasheet provided by u-blox.

You May Also Be Interested in

Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6179 $76.8537
6+ $21.0198 $126.1188
9+ $20.3638 $183.2742
12+ $19.7066 $236.4792
16+ $19.0494 $304.7904
21+ $17.0790 $358.6590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess