EN
  • EN
  • DE
  • IT

SARA-G350-02S

Part No SARA-G350-02S
Manufacturer U-blox
Catalog RF Transceiver Modules
Description RX TXRX MOD CELLULAR 2G/NAV SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features Transceiver Module
Manufacturer U-blox
Series SARA-G3
Package Reel - TR
Family Name SARA-G350
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 672-1024-6-ND, 672-SARA-G350-02S-00TR-ND, 672-SARA-G350-02S-00CT-ND, 672-SARA-G350-02S-00DKR-ND, 672-SARA-G350-02SDKR, 672-SARA-G350-02SCT, SARA-G350-02S-00, 672-1024-6, 672-1024-2-ND, 672-SARA-G350-02STR, 672-1024-1-ND, 672-1024-2, 672-1024-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853009-SARA-G350-02S
Ultra Librarian 3D Model Ultra Librarian SARA-G350-02S CAD Model

Description

The SARA-G350-02S transceiver module is an excellent solution for IoT and M2M applications from U-blox.

  • Series: SARA-G3
  • Packaging: Reel
  • Pieces per Package: 250
  • Family Name: SARA-G350
  • Category: RF/IF and RFID
  • ECCN: 5A992C
  • HTSUS: 8517.62.0090
  • MSL Level: 4 (72 hours)
  • Other Part Numbers: 672-1024-6-ND, 672-SARA-G350-02S-00TR-ND, 672-SARA-G350-02S-00CT-ND, 672-SARA-G350-02S-00DKR-ND, 672-SARA-G350-02SDKR, 672-SARA-G350-02SCT, SARA-G350-02S-00, 672-1024-6, 672-1024-2-ND, 672-SARA-G350-02STR, 672-1024-1-ND, 672-1024-2, and 672-1024-1

You May Also Be Interested in

Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.1077 $80.4308
8+ $16.4986 $131.9888
13+ $15.9837 $207.7881
17+ $15.4675 $262.9475
22+ $14.9514 $328.9308
29+ $13.4056 $388.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess