EN
  • EN
  • DE
  • IT

UBX-G6010-SA

Part No UBX-G6010-SA
Manufacturer U-blox
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer U-blox
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841267-UBX-G6010-SA
Ultra Librarian 3D Model Ultra Librarian UBX-G6010-SA CAD Model

Description

The U-blox UBX-G6010-SA is a standalone GPS receiver module designed for a wide range of positioning and navigation applications. It is part of the U-blox 6 positioning engine family, known for its high performance, low power consumption, and compact size. This module offers a robust solution for applications requiring accurate and reliable location data.

Applications:

  • Asset tracking systems, enabling real-time monitoring of valuable assets.
  • In-vehicle navigation systems for cars, trucks, and other vehicles.
  • Personal navigation devices (PNDs) for pedestrian and outdoor activities.
  • Location-based services (LBS) on mobile devices.
  • Fleet management systems for optimizing vehicle routes and driver performance.
  • Geofencing applications to trigger alerts when an asset enters or exits a predefined area.
  • Agriculture: Precision farming and livestock tracking.

Features:

  • U-blox 6 positioning engine: High-performance GPS receiver.
  • Standalone GPS receiver: Requires no external host processor.
  • Low power consumption: Optimized for battery-powered applications.
  • Compact size: Easy integration into space-constrained designs.
  • High sensitivity: Excellent signal acquisition and tracking performance.
  • AssistNow Online and AssistNow Offline A-GPS services: Faster time-to-first-fix (TTFF).
  • Supports SBAS (WAAS, EGNOS, MSAS, GAGAN): Improved accuracy and reliability.
  • UART, USB, and SPI interfaces: Flexible connectivity options.
  • Embedded antenna option: Simplifies integration.

Benefits:

  • Improved location accuracy: Provides precise positioning data.
  • Faster time-to-first-fix (TTFF): Quickly acquires satellite signals for rapid location determination.
  • Reduced power consumption: Extends battery life in portable devices.
  • Simplified integration: Compact size and flexible interfaces facilitate easy design-in.
  • Enhanced reliability: Robust performance in challenging environments.
  • Lower system cost: Standalone operation reduces the need for external components.
  • Better performance in weak signal environments: High sensitivity.

Additional Details:

The UBX-G6010-SA module supports the NMEA protocol for data output. It operates at a supply voltage typically between 2.7V and 3.6V. The module has a built-in RTC (real-time clock) for timekeeping. It can operate in temperatures ranging from -40°C to +85°C. The specific dimensions are approximately 16mm x 12.2mm x 2.4mm. This GPS module is designed for SMT (Surface Mount Technology) assembly.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.6861
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Honeywell
MOTOR 24V
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess