EN
  • EN
  • DE

QM07N60F

Part No QM07N60F
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285814-QM07N60F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM07N60F CAD Model

Description

The QM07N60F is an N-Channel enhancement mode MOSFET manufactured by UBIQ. This MOSFET is designed for high-efficiency switching applications, utilizing advanced technology to achieve low on-resistance and gate charge. Its robust construction ensures reliable operation in demanding environments, making it a suitable choice for a wide range of power electronics applications.

Applications:

  • Power Supplies: Used in both AC-DC and DC-DC power supplies for efficient voltage conversion.
  • Motor Control: Employed in motor drives for precise control of motor speed and torque.
  • Lighting Systems: Suitable for LED lighting applications, enabling efficient and dimmable lighting solutions.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters to maximize energy conversion efficiency.
  • Induction Heating: Applied in induction heating systems for efficient and controlled heating processes.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive circuitry and reduces component count.
  • High Voltage Rating (600V): Provides a high safety margin in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall system efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation and smaller component sizes.
  • Avalanche Rated: Provides added protection against voltage transients and inductive loads.

Benefits:

  • Improved Efficiency: Low RDS(on) and gate charge reduce power losses, leading to higher system efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, allowing for smaller heat sinks and improved thermal management.
  • Enhanced Reliability: High voltage rating and avalanche capability ensure robust and reliable operation.
  • Simplified Design: N-Channel configuration simplifies gate drive requirements and reduces component count.
  • Cost-Effective Solution: Offers a balance of high performance and competitive pricing.

The QM07N60F is typically packaged in a TO-220 or similar through-hole package for easy mounting and efficient heat dissipation. It is designed to operate over a wide temperature range, making it suitable for use in various environments. The device’s gate threshold voltage is tightly controlled to ensure consistent switching performance. Care should be taken to adhere to the maximum voltage and current ratings to avoid damage. This MOSFET is an excellent choice for designers looking for a high-performance, reliable, and efficient switching solution for medium to high-power applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3278 $173.7340
730+ $0.3173 $231.6290
945+ $0.3067 $289.8315
1,265+ $0.2749 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess