EN
  • EN
  • DE

UM6502A

Part No UM6502A
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032548-UM6502A
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM6502A CAD Model

Description

The UM6502A is a microprocessor, a clone of the popular MOS Technology 6502. It is an 8-bit processor that was widely used in various computer systems and embedded applications during the late 1970s and early 1980s. The UMC (United Microelectronics Corporation) version provided a readily available alternative to the original 6502.

Applications

  • Home computers (e.g., Apple II, Commodore PET, Atari 8-bit family)
  • Game consoles (e.g., Atari 2600)
  • Industrial controllers
  • Embedded systems requiring a low-cost, 8-bit processor
  • Educational systems for learning computer architecture and programming

Features

  • 8-bit data bus: Handles data in 8-bit chunks.
  • 16-bit address bus: Can address up to 64KB of memory.
  • Simple instruction set: Easy to learn and program.
  • Multiple addressing modes: Provides flexibility in accessing memory.
  • Interrupt handling: Supports interrupt-driven programming.
  • Clock speeds up to 2 MHz: Offers adequate processing power for many applications of the era.
  • Non-maskable interrupt (NMI): Allows for critical system interrupts.
  • IRQ interrupt: Standard interrupt request line.

Benefits

  • Low cost: Made it an attractive option for budget-conscious system designers.
  • Wide availability: UMC's production helped ensure a steady supply.
  • Simple to use: Its straightforward architecture and instruction set made it easy to learn and program.
  • Large software base: Benefits from the existing software ecosystem developed for the original 6502.
  • Versatile: Suitable for a wide range of applications, from home computers to industrial control systems.

Additional Details

The UM6502A is typically packaged in a 40-pin DIP (Dual In-line Package). It requires a single 5V power supply for operation. Understanding the 6502 instruction set and addressing modes is crucial for programming this microprocessor. The processor includes several registers, including the accumulator (A), index registers (X and Y), stack pointer (SP), and program counter (PC). Interrupt handling is achieved through the NMI and IRQ lines, allowing the processor to respond to external events. Detailed timing diagrams and electrical characteristics can be found in datasheets or related documentation for the 6502 architecture. The instruction set includes arithmetic operations, logical operations, memory access instructions, and control flow instructions. The UM6502A is a static processor, meaning its clock can be stopped without losing data.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess