EN
  • EN
  • DE

UM8259A-2

Part No UM8259A-2
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description PROGRAMMABLE INTERRUPT CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UMC Corporation
Win Source Part Number 1277225-UM8259A-2
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UM8259A-2 CAD Model

Description

The UM8259A-2 is a Programmable Interrupt Controller (PIC) manufactured by UMC Corporation. This IC is designed to manage interrupt requests from various peripheral devices in a microprocessor-based system. It prioritizes interrupt requests and signals the microprocessor to handle them efficiently. The UM8259A-2 is widely used in legacy PC systems and embedded applications.

Applications:

  • PC Motherboards: Used in older PC motherboards to manage interrupt requests from various peripherals.
  • Embedded Systems: Employed in embedded systems for handling interrupt signals from sensors, actuators, and other devices.
  • Industrial Control Systems: Utilized in industrial automation systems for real-time interrupt management.
  • Data Acquisition Systems: Found in data acquisition systems for triggering data collection based on external events.
  • Legacy Systems: Integrated into legacy systems requiring interrupt control.

Features:

  • Programmable Interrupt Controller: Allows for programming of interrupt priorities and masking.
  • Eight Interrupt Inputs: Supports up to eight interrupt request inputs (IR0-IR7).
  • Cascadable: Can be cascaded with other 8259A devices to handle more interrupt requests.
  • Priority Resolution: Resolves interrupt priorities to ensure timely servicing of critical interrupts.
  • Interrupt Masking: Allows for masking of individual interrupt requests.
  • Single 5V Power Supply: Operates from a single 5V power supply.

Benefits:

  • Efficient Interrupt Management: Manages interrupt requests from multiple devices efficiently, improving system performance.
  • Flexible Configuration: Programmable features allow for flexible configuration to meet specific system requirements.
  • Prioritized Interrupt Handling: Prioritizes interrupt requests to ensure timely servicing of critical interrupts.
  • Easy Integration: Compatible with standard microprocessor interfaces for easy integration.

Technical Specifications:

The UM8259A-2 operates from a 5V power supply and interfaces with the microprocessor via the interrupt request (INTR) and interrupt acknowledge (INTA) signals. It supports various interrupt modes, including fully nested mode and rotating priority mode. Consult the datasheet for detailed specifications regarding timing characteristics, interrupt latency, and other electrical parameters.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Lowest to $259.7015
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Microchip Technology
Lowest to $6.2562
Silergy Corp
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
IXYS
Lowest to $7.8205
Toko America Inc.
Need more? Email Us
Intel
Lowest to $50.4238
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess