EN
  • EN
  • DE

ESD03V32D-C

Part No ESD03V32D-C
Manufacturer UN Semiconducctor INC
Catalog END - OF - LIFE
Description Transient Voltage Suppressors for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UN Semiconducctor INC
Win Source Part Number 1172565-ESD03V32D-C
Manufacturer Homepage www.unsemi.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD03V32D-C CAD Model

Description

The ESD03V32D-C is a transient voltage suppression (TVS) diode designed by UN Semiconductor INC to provide robust electrostatic discharge (ESD) protection for sensitive electronic equipment. This device is particularly suited for safeguarding data and signal lines in portable devices, communication systems, and other applications susceptible to ESD events. It efficiently clamps transient voltages to safe levels, preventing damage to downstream components and ensuring reliable system operation.

Applications:

  • Portable Electronics: Protects data and signal lines in smartphones, tablets, and laptops.
  • Communication Systems: Safeguards Ethernet, USB, and other communication interfaces.
  • Automotive Electronics: Provides ESD protection for automotive control units (ECUs) and infotainment systems.
  • Industrial Equipment: Protects sensitive control and monitoring circuits in industrial environments.
  • Medical Devices: Ensures reliable operation of medical equipment by preventing ESD-related failures.

Features:

  • Low Clamping Voltage: Minimizes voltage overshoot during ESD events.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Capacitance: Maintains signal integrity in high-speed data transmission lines.
  • Compact Package: Small form factor enables integration in space-constrained applications.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Enhanced ESD Protection: Effectively protects electronic equipment from ESD damage.
  • Improved System Reliability: Minimizes the risk of system failures due to ESD events.
  • Maintained Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed applications.
  • Space-Saving Design: Compact package allows for easy integration into portable devices.
  • Compliance with Environmental Standards: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The ESD03V32D-C has a typical breakdown voltage of 3.3V. It features a fast response time, typically in the picosecond range, enabling rapid clamping of ESD transients. The low capacitance of this TVS diode, generally less than 1 pF, ensures minimal impact on signal integrity in high-speed data lines. The device is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. The small SOT-23 package allows for easy surface mount assembly on printed circuit boards. The datasheet provides detailed information on the device's electrical characteristics, including clamping voltage, leakage current, and surge current capability. Proper PCB layout is essential for optimal ESD protection; designers should follow the manufacturer's recommendations for grounding and trace routing. The ESD03V32D-C offers a reliable and cost-effective solution for safeguarding electronic equipment from the damaging effects of electrostatic discharge.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0700 $50.0500
1,740+ $0.0575 $100.0500
2,695+ $0.0557 $150.1115
3,715+ $0.0539 $200.2385
4,800+ $0.0521 $250.0800
6,425+ $0.0467 $300.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess