EN
  • EN
  • DE

APS-2R5ELL152MJC5S

Part No APS-2R5ELL152MJC5S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 1500UF 2.5V T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Packaging Bulk
Status Active
Type Polymer
Capacitance 1500μF
Tolerance ±20%
Voltage Rating 2.5V
ESR 8 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Ripple Current - High Frequency 5.5A @ 100kHz
Lead Spacing 0.197" (5.00mm)
Height - Seated (Max) 0.492" (12.50mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 1089949-APS-2R5ELL152MJC5S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APS-2R5ELL152MJC5S CAD Model

Description

The United Chemi-Con APS-2R5ELL152MJC5S is a polymer capacitor with a capacitance of 1500μF and a tolerance of ±20%.

  • Capacitance: 1500μF
  • Tolerance: ±20%
  • Mounting Style: Through-Hole
  • Package: Radial, Can
  • ESR: 8 mOhm
  • Ripple Current: 5.5A @ 100kHz
  • Operating Temperature: -55°C to 105°C
  • Lifetime: 2000 hours @ 105°C

You May Also Be Interested in

Panasonic
CAP ALUM POLY 100UF 20% 20V SMD
Lowest to $1.0245
Rubycon
CAP ALUM POLY 220UF 20% 2.5V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM HYBRID 56UF 20% 63V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 16V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 82UF 20% 35V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 25V TH
Need more? Email Us
Panasonic
CAP ALUM 15000UF 20% 6.3V RADIAL
Need more? Email Us
Rubycon
CAP ALUM POLY 470UF 20% 2V SMD
Need more? Email Us
Murata Electronics North America
CAP ALUM POLY 330UF 20% 6.3V SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2415 $62.0750
115+ $1.0187 $117.1505
180+ $0.9870 $177.6600
245+ $0.9551 $233.9995
315+ $0.9232 $290.8080
420+ $0.8277 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess