EN
  • EN
  • DE

EGPD350ELL182MK25H

Part No EGPD350ELL182MK25H
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 1800UF 20% 35V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308580-EGPD350ELL182MK25H
Category Capacitors >Aluminum Electrolytic Capacitors
Mfr Chemi-Con
Packaging  Bulk
Part Status Active
Capacitance 1800 µF
Tolerance ±20%
Voltage - Rated 35 V
ESR (Equivalent Series Resistance) 33mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 135°C
Operating Temperature -40°C ~ 135°C
Ultra Librarian 3D Model Ultra Librarian EGPD350ELL182MK25H CAD Model

Description

  • Guaranteed short time at 150℃
  • Downsized and high-ripple current version of GPA series
  • For automobile modules and other high temperature applications
  • Endurance with ripple current : 2,000 to 3,000 hours at 125℃ to 135℃
  • Solvent resistant type (see PRECAUTIONS AND GUIDELINES)
  • RoHS2 Compliant
  • AEC-Q200 compliant : Please contact Chemi-Con for more details, test data, information.

You May Also Be Interested in

Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5615 $50.5350
220+ $0.4608 $101.3760
340+ $0.4464 $151.7760
465+ $0.4320 $200.8800
600+ $0.4176 $250.5600
805+ $0.3744 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,818 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess