EN
  • EN
  • DE

EGXE800ELL471ML25S

Part No EGXE800ELL471ML25S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 470UF 20% 80V RADIAL / 470 µF 80 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series GXE
Package Bulk
Capacitance 470 µF
Tolerance ±20%
Voltage - Rated 80 V
Lifetime @ Temp. 5000 Hrs @ 125°C
Temperature Range - Operating -40°C ~ 125°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 750 mA @ 120 Hz
Ripple Current @ High Frequency 1.5 A @ 100 kHz
Impedance 110 mOhms
Lead Spacing 0.295" (7.50mm)
Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 1.043" (26.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Standard Package 500
Win Source Part Number 1178083-EGXE800ELL471ML25S
Ultra Librarian 3D Model Ultra Librarian EGXE800ELL471ML25S CAD Model

Description

The GXE series aluminum electrolytic capacitor is a high-performance capacitor that is designed for use in automotive applications.

  • Series: GXE
  • Capacitor Type: Aluminum Electrolytic
  • Application: Automotive
  • Capacitance: 470 µF
  • Voltage Rating: 80 V
  • Tolerance: ±20%
  • Impedance: 110 mOhms
  • Lifetime: 5000 hours @ 125°C
  • Polarization: Polarized
  • Mounting Type: Through-Hole
  • Package/Case: Radial, Can Type
  • Dimension: 0.630" Dia (16.00mm)
  • Ripple Current: 750 mA @ 120 Hz (Low Frequency), 1.5 A @ 100 kHz (High Frequency)
  • Manufacturer: United Chemi-Con

You May Also Be Interested in

Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1444 $57.7600
985+ $0.1178 $116.0330
1,520+ $0.1143 $173.7360
2,085+ $0.1109 $231.2265
2,690+ $0.1074 $288.9060
3,615+ $0.0959 $346.6785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess