EN
  • EN
  • DE
  • IT

EKY-500ELL152MLP1S

Part No EKY-500ELL152MLP1S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 1500UF 20% 50V RADIAL / 1500 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series KY
Package Bulk
Product Status Active
Capacitance 1500 µF
Tolerance ±20%
Voltage - Rated 50 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 10000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ Low Frequency 1.89 A @ 120 Hz
Ripple Current @ High Frequency 3.15 A @ 100 kHz
Impedance 19 mOhms
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 1.398" (35.50mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1358164-EKY-500ELL152MLP1S
Ultra Librarian 3D Model Ultra Librarian EKY-500ELL152MLP1S CAD Model

Description

The KY series capacitor by United Chemi-Con is a versatile aluminum electrolytic capacitor suitable for general-purpose electronic applications.

  • Capacitance: 1500 μF
  • Voltage Rating: 50 V
  • Tolerance: ±20%
  • Lifetime: 10000 hours @ 105°C
  • Package: Radial, can
  • Mounting: Through hole
  • Ripple Current (Low Frequency): 1.89 A @ 120 Hz
  • Ripple Current (High Frequency): 3.15 A @ 100 kHz
  • Diameter: 0.630" (16.00mm)
  • Height: 1.398" (35.50mm)

You May Also Be Interested in

Panasonic
EEU-EE2C101 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 100uF 160V datasheet, inventory, & pricing.
Need more? Email Us
Rubycon
400TXW82MEFR12.5X45 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LOW ESR ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.8150
Panasonic
EEE-FK1V152AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FS1C222LB Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 2200uF 10000H 10x25mm datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Lelon
VEJ220M1ETR-0506 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0539
Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-HA1C221P Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 16V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK2A330P Panasonic Aluminum Electrolytic Capacitors - SMD 33uF 100V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5898 $50.1330
210+ $0.4840 $101.6400
320+ $0.4688 $150.0160
445+ $0.4537 $201.8965
570+ $0.4386 $250.0020
765+ $0.3932 $300.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess