EN
  • EN
  • DE

TCCR30E2D103MT

Part No TCCR30E2D103MT
Manufacturer United Chemi-Con
Catalog TVS - Varistors, MOVs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203577-TCCR30E2D103MT
Categories TVS - Varistors,MOVs
Manufacturer United Chemi-Con
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCCR30E2D103MT CAD Model

Description

The TCCR30E2D103MT is a varistor that is designed for use in TVS applications.

  • Capacitance: 10000pF
  • Voltage Rating: 30V
  • RoHS Compliant: Yes
  • Temperature Range: -40°C to 85°C
  • Manufacturer: United Chemi-Con

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
Lowest to $0.0647
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
Lowest to $61.1769
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess