EN
  • EN
  • DE

TCCR60E2A155MT

Part No TCCR60E2A155MT
Manufacturer United Chemi-Con
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098604-TCCR60E2A155MT
Categories OEM Parts(T-Z)
Manufacturer United Chemi-Con
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCCR60E2A155MT CAD Model

Description

The TCCR60E2A155MT is a surface-mount aluminum electrolytic capacitor manufactured by United Chemi-Con. This capacitor is designed for general-purpose applications in electronic circuits, providing stable and reliable performance.

Applications:

  • Power Supply Filtering: Used to smooth out voltage fluctuations in power supplies.
  • Bypass Capacitors: Provides a local source of energy for integrated circuits.
  • Coupling Capacitors: Blocks DC voltage while allowing AC signals to pass.
  • Timing Circuits: Used in timing circuits for oscillators and other time-dependent applications.
  • General-Purpose Electronics: Suitable for a wide range of electronic devices and circuits.

Features:

  • Surface Mount Design: Facilitates automated assembly and reduces board space requirements.
  • Aluminum Electrolytic: Provides high capacitance values in a compact size.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.
  • Long Life: Offers extended service life, ensuring long-term reliability.
  • High Ripple Current Capability: Can handle high ripple currents without degradation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Power Supply Stability: Smooths out voltage fluctuations, enhancing power supply performance.
  • Enhanced Circuit Performance: Provides stable and reliable performance in various electronic circuits.
  • Reduced Board Space: Surface-mount design allows for compact circuit layouts.
  • Long-Term Reliability: Extended service life ensures long-lasting performance.
  • High-Performance Operation: Suitable for applications with high ripple current requirements.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

The TCCR60E2A155MT aluminum electrolytic capacitor is a versatile component suitable for a wide range of electronic applications. Its surface-mount design, high capacitance, and long life make it an excellent choice for power supply filtering, bypass applications, and general-purpose circuit designs. This capacitor provides stable and reliable performance, ensuring the proper operation of electronic devices and systems. United Chemi-Con is a well-known manufacturer of high-quality capacitors, ensuring the reliability and performance of this component.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess