EN
  • EN
  • DE

UC1845AL883B

Part No UC1845AL883B
Manufacturer Unitrode
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER, CURRENT-MO  /  Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Unitrode
Package Bulk
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Buck, Flyback, Forward
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6V ~ 30V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-UC1845AL883B,TEXUNIUC1845AL883B
Standard Package 1
Win Source Part Number 1021422-UC1845AL883B
Ultra Librarian 3D Model Ultra Librarian UC1845AL883B CAD Model

Description

The UC1845AL883B is an integrated circuit designed for use in DC-DC power converters.

  • Application: DC-DC Power Converters
  • Output Type: Transistor Driver
  • Function: Step-Up, Step-Up/Step-Down
  • Topology: Boost, Buck, Flyback, Forward
  • Switching Frequency: Up to 500kHz
  • Control Features: Frequency Control
  • Output Configuration: Single, Positive, Isolation Capable
  • Package/Case: 20-LCC (J-Lead)
  • Supplier Device Package: 20-PLCC (9x9)
  • Temperature Range: -55°C to 125°C
  • Duty Cycle (Max): 48%
  • Manufacturer: Unitrode

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.3937 $72.3937
2+ $59.4000 $118.8000
4+ $57.5437 $230.1748
5+ $55.6876 $278.4380
6+ $53.8312 $322.9872
8+ $48.2625 $386.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess