EN
  • EN
  • DE
  • IT

QM03N65F

Part No QM03N65F
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834619-QM03N65F
Ultra Librarian 3D Model Ultra Librarian QM03N65F CAD Model

Description

The QM03N65F is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UPI (uPI Semiconductor Corp.). This device is designed for switching applications requiring high voltage and current handling capabilities. MOSFETs are commonly used in power supplies, motor controls, and other electronic circuits for efficient and reliable switching.

Applications

  • Power Supplies
  • Motor Controls
  • DC-DC Converters
  • Inverters

Features

  • High Voltage: 650V Drain-Source Voltage (Vds)
  • Low On-Resistance: Reduces power loss during conduction
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits
  • Avalanche Rated: Withstands transient voltage spikes

Benefits

  • Efficient Power Conversion: Low on-resistance minimizes power dissipation.
  • Reliable Switching: High voltage rating ensures safe operation in demanding applications.
  • High-Frequency Performance: Fast switching speed allows for use in modern power electronics.
  • Overvoltage Protection: Avalanche rating protects against voltage surges.

Technical Details

The QM03N65F is an N-channel MOSFET with a drain-source voltage (Vds) rating of 650V. It is designed to handle high currents and features a low on-resistance (Rds(on)), which minimizes power loss during conduction, improving overall efficiency. The device also boasts a fast switching speed, making it suitable for use in high-frequency switching circuits. Furthermore, it is avalanche rated, meaning it can withstand transient voltage spikes without damage, enhancing its robustness in demanding applications.

The QM03N65F is typically packaged in a through-hole or surface-mount package, depending on the specific application requirements. It is commonly used in power supplies for computers, servers, and other electronic devices. Its high voltage and current handling capabilities make it suitable for motor control applications, where it can be used to switch power to the motor windings. In DC-DC converters and inverters, the QM03N65F provides efficient and reliable switching for converting DC voltage levels or inverting DC voltage to AC voltage. The device's characteristics make it a good choice for designs that require efficient and reliable switching with high voltage and current capabilities.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess