EN
  • EN
  • DE
  • IT

QM3404K

Part No QM3404K
Manufacturer UPI
Catalog Misc Products
Description N-Ch 30V Fast Switching MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834691-QM3404K
Ultra Librarian 3D Model Ultra Librarian QM3404K CAD Model

Description

The QM3404K is an N-Channel enhancement mode MOSFET from UPI Semiconductor Corp, designed for power switching and amplification applications. It provides efficient power management and switching capabilities.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion.
  • Load Switching: Suitable for switching various loads in electronic circuits.
  • Power Management: Employed in power management systems for portable devices.
  • Motor Control: Utilized in motor control circuits for efficient power delivery.

Features:

  • N-Channel MOSFET: Operates as an N-Channel enhancement mode MOSFET.
  • Low On-Resistance: Designed for minimal power loss during conduction.
  • Fast Switching Speed: Enables efficient high-frequency switching operation.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance and gate charge ensure efficient power conversion.
  • Reduced Power Dissipation: Minimizes heat generation for enhanced system reliability.
  • Improved Thermal Performance: Operates with reduced heat for reliable performance.
  • Compact Solution: Enables smaller and more efficient power management solutions.
  • Stable Performance: Provides consistent and reliable performance across various conditions.

Additional Details:

The QM3404K typically comes in a surface-mount package to facilitate automated assembly. Its important electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Ensure you consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to optimize performance and reliability. The datasheet contains comprehensive information on electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,664 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess