EN
  • EN
  • DE

UP0111AMA5-10

Part No UP0111AMA5-10
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388728-UP0111AMA5-10
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UP0111AMA5-10 CAD Model

Description

The UP0111AMA5-10 is a Power Management Integrated Circuit (PMIC) manufactured by UPI (uPI Semiconductor Corp.). This PMIC is designed to provide efficient and reliable power conversion for a wide range of applications. It typically integrates multiple functions such as buck converters, LDO (Low Dropout) regulators, and protection circuits into a single chip, thereby reducing board space and component count.

Applications:

  • Mobile Devices: Commonly found in smartphones, tablets, and other portable devices to manage power distribution and optimize battery life.
  • Wearable Electronics: Suitable for use in smartwatches, fitness trackers, and other wearable devices requiring efficient power management.
  • Embedded Systems: Used in various embedded applications, including industrial controllers, IoT devices, and consumer electronics.
  • SSD (Solid State Drives): Provides stable and regulated power to the memory and controller within SSDs.

Features:

  • High Efficiency: Designed for high power conversion efficiency, minimizing power loss and heat generation.
  • Multiple Outputs: Integrates multiple voltage rails to power different components within a system.
  • Programmable Settings: Offers programmable output voltages and current limits to optimize performance for specific applications.
  • Protection Circuits: Includes over-voltage, over-current, and short-circuit protection to safeguard the device and connected components.
  • Compact Package: Available in a small form factor package to save board space.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits:

  • Improved Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable applications.
  • Reduced Board Space: Integration of multiple power management functions in a single chip minimizes the number of external components needed.
  • Enhanced System Reliability: Built-in protection features prevent damage from voltage or current surges, improving system robustness.
  • Simplified Design: Integrated features and programmable settings simplify power supply design and reduce time-to-market.
  • Cost-Effective Solution: Combines multiple power management functions into a single IC, reducing overall system cost.

Technical Specifications (Typical):

While specific specifications may vary depending on the exact variant, typical characteristics of the UP0111AMA5-10 include an input voltage range of 2.5V to 5.5V, multiple output voltages (e.g., 1.2V, 1.8V, 3.3V), switching frequency of several MHz, and various protection features like OVP, OCP, and SCP. Refer to the official UPI datasheet for precise specifications and operating conditions.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess