EN
  • EN
  • DE
  • IT

UP6208AM

Part No UP6208AM
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841483-UP6208AM
Ultra Librarian 3D Model Ultra Librarian UP6208AM CAD Model

Description

The UP6208AM is a synchronous step-down DC-DC converter designed by UPI (uPI Semiconductor Corp.). It's designed to provide efficient power conversion in a compact footprint. The device integrates power MOSFETs, simplifying the design process and reducing the number of external components needed. Its high efficiency makes it suitable for battery-powered applications.

Applications:

  • Portable Devices: Smartphones, tablets, and portable media players where efficient power management is crucial.
  • Power Banks: Step-down conversion from battery voltage to USB voltage levels.
  • Wearable Technology: Smartwatches and fitness trackers requiring small size and low power consumption.
  • Embedded Systems: Powering microcontrollers and other low-voltage components in various embedded applications.
  • IoT Devices: Supplying power to sensors and communication modules in Internet of Things devices.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss, achieving high efficiency across a wide load range.
  • Integrated MOSFETs: Internal power MOSFETs reduce external component count and simplify PCB layout.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Low Quiescent Current: Minimizes power consumption during light load conditions and shutdown.
  • Overcurrent Protection (OCP): Protects the device and load from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short-Circuit Protection (SCP): Protects the device from short-circuit conditions at the output.
  • Thermal Shutdown Protection (OTP): Shuts down the device when the junction temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
  • Reduced Component Count: Integrated MOSFETs reduce the number of external components, saving board space and cost.
  • Simplified Design: Easy-to-use design simplifies the development process.
  • Enhanced System Reliability: Built-in protection features ensure robust and reliable operation.
  • Improved Thermal Performance: High efficiency minimizes heat generation, improving thermal management.

Additional Details:

The UP6208AM's specific switching frequency is a key parameter that impacts the size of external components. It is important to consult the datasheet for detailed electrical characteristics, application circuit examples, and layout recommendations. The device's small size and integrated features make it suitable for applications where space is limited. Proper layout techniques are crucial for optimal performance and EMI reduction. Consult the UPI website or distributor for latest datasheet revisions and application notes.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess