EN
  • EN
  • DE

19N10L-TM3-T

Part No 19N10L-TM3-T
Manufacturer UTC
Catalog Hard To Find
Description 100V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1121562-19N10L-TM3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 19N10L-TM3-T CAD Model

Description

The 19N10L-TM3-T is an N-Channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high-efficiency switching applications and features low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used in DC-DC converters for efficient power conversion.
  • Power Management: Employed in power management circuits for voltage regulation.
  • Motor Control: Integrated into motor control circuits for switching and control.
  • LED Lighting: Used in LED lighting applications for efficient switching and dimming.
  • Switching Regulators: Found in switching regulators for stable voltage output.

Features:

  • N-Channel Enhancement Mode: N-Channel configuration for efficient switching.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Lead-Free Package: Complies with environmental standards.
  • Low Gate Charge: Reduces gate drive requirements.

Benefits:

  • Improved Efficiency: Reduces power dissipation in switching applications.
  • Reduced Heat Generation: Low RDS(on) minimizes heat production.
  • Higher Switching Frequency: Enables smaller and more efficient power supplies.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.

Additional Details:

The 19N10L-TM3-T has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating of 19A. It is typically available in a TO-220 package. Detailed electrical characteristics, including RDS(on) values, gate charge, and thermal resistance, can be found in the product datasheet from UTC.

This MOSFET is suitable for a wide range of power electronic applications requiring efficient and reliable switching performance.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2213 $50.8990
555+ $0.1816 $100.7880
855+ $0.1760 $150.4800
1,175+ $0.1703 $200.1025
1,520+ $0.1646 $250.1920
2,035+ $0.1476 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 349 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess