EN
  • EN
  • DE

MT48LC16M16A2F4-7E:D

Part No MT48LC16M16A2F4-7E:D
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16-75 133MHz CL3 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 945026-MT48LC16M16A2F4-7E:D
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2F4-7E:D CAD Model

Description

The MT48LC16M16A2F4-7E:D is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It is designed for use in applications requiring high-speed and high-density memory, such as graphics cards, networking devices, and embedded systems. The device is organized as 16 Meg x 16 bits x 4 banks, offering a balance of capacity and data width.

Applications:

  • Graphics cards
  • Networking equipment (routers, switches)
  • Embedded systems
  • Printers
  • Set-top boxes

Features:

  • 256Mb (16 Meg x 16 x 4 banks) capacity
  • PC133 compliant
  • Clock frequency: 133MHz
  • Operating voltage: 3.3V
  • CAS Latency (CL) options: 2, 3
  • Self Refresh Mode
  • Auto Precharge
  • Burst Length: 1, 2, 4, 8 or Full Page
  • Programmable Read Burst with Single-Bit Write Mask
  • Power-Down Mode
  • Temperature Grade: Commercial

Benefits:

  • High bandwidth enables fast data transfer rates.
  • Large memory capacity supports complex applications.
  • Low operating voltage reduces power consumption.
  • Self Refresh Mode minimizes power usage during idle periods.
  • Auto Precharge simplifies memory management.
  • Wide range of burst lengths provides flexibility in data access.

Additional Details:

The MT48LC16M16A2F4-7E:D SDRAM utilizes a synchronous interface to provide high-speed data transfer. The -7E indicates a speed grade of 7.5ns, corresponding to a PC133 rating. The device supports burst read and write operations, allowing for efficient data transfer. It is available in a 54-pin TSOP II package. The SDRAM is designed to operate within the commercial temperature range. Proper decoupling capacitors should be used to ensure stable operation. Refer to the Micron datasheet for detailed timing diagrams and operational guidelines.

You May Also Be Interested in

Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Samsung
Mobile SD 16Mx32
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess