EN
  • EN
  • DE

2SB1202L-T-TN3-R

Part No 2SB1202L-T-TN3-R
Manufacturer UTC
Catalog Hard To Find
Description HIGH CURRENT SWITCHING APPLICATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1124808-2SB1202L-T-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1202L-T-TN3-R CAD Model

Description

The 2SB1202L-T-TN3-R is a PNP Epitaxial Planar Transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in low-frequency power amplifier applications and switching circuits. This transistor is characterized by its high collector current capability and low saturation voltage.

Applications:

  • Audio Amplifiers
  • Switching Regulators
  • DC-DC Converters
  • Motor Driver Circuits
  • Power Management Circuits
  • General Purpose Amplification

Features:

  • PNP Epitaxial Planar Transistor
  • High Collector Current (IC) Capability
  • Low Saturation Voltage (VCE(sat))
  • High hFE (DC Current Gain)
  • TO-92 Package
  • Lead-Free and RoHS Compliant

Benefits:

  • Efficient Power Amplification
  • Low Power Dissipation
  • High Gain for Signal Amplification
  • Easy to Use in Circuit Designs
  • Environmentally Friendly Due to Lead-Free Construction

Additional Details:

The 2SB1202L-T-TN3-R transistor is housed in a standard TO-92 package, which is commonly used for small signal transistors. The maximum collector current (IC) is a key parameter, indicating the transistor's ability to handle high current loads. The saturation voltage (VCE(sat)) is also important, as it affects the efficiency of the circuit. A low saturation voltage means less power is dissipated in the transistor. The DC current gain (hFE) is another important parameter, as it determines the amplification factor of the transistor. The transistor's operating temperature range is typically from -55°C to +150°C, making it suitable for use in a variety of environments.

This transistor is commonly used in audio amplifiers to amplify the audio signal before it is sent to the speakers. It is also used in switching regulators and DC-DC converters to control the flow of power. In motor driver circuits, it is used to control the speed and direction of the motor. The lead-free construction makes it compliant with environmental regulations.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess