EN
  • EN
  • DE

3LN01M-AL3-R

Part No 3LN01M-AL3-R
Manufacturer UTC
Catalog Hard To Find
Description N CHANNEL SILICON MOSFET GENERAL-PURPOSE SWITCHING DEVICE APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1128451-3LN01M-AL3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3LN01M-AL3-R CAD Model

Description

The 3LN01M-AL3-R is a low-dropout (LDO) linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, with a very low voltage drop between the input and output. Its primary function is to supply power to sensitive electronic components, ensuring stable and reliable operation. The 'AL3' likely indicates a specific voltage output and package type.

Applications

  • Microcontroller Power Supply: Used to provide a stable 3.3V or 5V supply to microcontrollers in embedded systems.
  • Sensor Power Supply: Provides clean and stable power to analog sensors, reducing noise and improving accuracy.
  • Portable Devices: Integrated into battery-powered devices such as smartphones, tablets, and wearables to regulate voltage and extend battery life.
  • Industrial Control Systems: Employed in industrial control systems to provide regulated power to sensitive components.
  • Audio Equipment: Used in audio amplifiers and other audio equipment to reduce noise and improve sound quality.

Features

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, improving efficiency.
  • Stable Output Voltage: Provides a stable and regulated output voltage, even with varying input voltage and load conditions.
  • Low Quiescent Current: Consumes minimal current when not actively regulating, extending battery life in portable applications.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and damage.
  • Small Package: Available in a small surface-mount package for space-saving designs.
  • Fixed Output Voltage: Provides a fixed output voltage (likely 3.3V or 5V, indicated by AL3)

Benefits

  • Improved Efficiency: Low dropout voltage improves efficiency, especially when the input voltage is close to the output voltage.
  • Stable Operation: Stable output voltage ensures reliable operation of sensitive electronic components.
  • Extended Battery Life: Low quiescent current extends battery life in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage from excessive current draw and overheating.
  • Simplified Design: Small package simplifies PCB layout and reduces component count.
  • Reduced Noise: Provides clean and stable power, reducing noise in sensitive circuits.

Additional Details

The 3LN01M-AL3-R LDO regulator operates by comparing the output voltage to an internal reference voltage. If the output voltage is too low, the regulator increases the current flow to the load until the output voltage reaches the desired level. The low dropout voltage allows the regulator to continue operating even when the input voltage drops close to the output voltage. The regulator includes built-in protection features to prevent damage from excessive current draw and overheating. It is typically used in conjunction with bypass capacitors to further reduce noise and improve stability.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess