EN
  • EN
  • DE

4N60L-TF1-T

Part No 4N60L-TF1-T
Manufacturer UTC
Catalog Miscellaneous
Description 4A, 600V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815639-4N60L-TF1-T
Ultra Librarian 3D Model Ultra Librarian 4N60L-TF1-T CAD Model

Description

The UTC 4N60L-TF1-T is a high-voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power switching applications. This MOSFET features low on-resistance and fast switching speed, making it suitable for efficient power conversion and control. UTC (Unisonic Technologies Co., Ltd.) is a well-known manufacturer of semiconductor devices, and the 4N60L-TF1-T represents their commitment to providing reliable and high-performance solutions.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • LED lighting drivers
  • Power inverters

Features

  • Low on-resistance (RDS(on)) for efficient power conversion
  • Fast switching speed for reduced switching losses
  • High voltage capability for demanding applications
  • Avalanche energy rated for ruggedness
  • Lead-free and RoHS compliant

Benefits

  • Improves the efficiency of power conversion systems
  • Reduces power dissipation and heat generation
  • Enables faster switching speeds for improved performance
  • Provides robust and reliable operation in demanding environments
  • Meets environmental standards for safety and sustainability

Additional Details

The 4N60L-TF1-T MOSFET has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating of several amperes. The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses. The avalanche energy rating ensures that the MOSFET can withstand transient voltage spikes without damage. Detailed specifications, including RDS(on) values, gate charge, and thermal resistance, can be found in the UTC datasheet. This MOSFET is typically packaged in a TO-251 or TO-252 package for easy mounting and heat dissipation.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2444 $50.1020
500+ $0.2005 $100.2500
775+ $0.1943 $150.5825
1,065+ $0.1880 $200.2200
1,380+ $0.1817 $250.7460
1,845+ $0.1629 $300.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,069 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess