EN
  • EN
  • DE

5N60L-TA3-T

Part No 5N60L-TA3-T
Manufacturer UTC
Catalog Miscellaneous
Description 4.5 Amps, 600 Volts N-CHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815727-5N60L-TA3-T
Ultra Librarian 3D Model Ultra Librarian 5N60L-TA3-T CAD Model

Description

The 5N60L-TA3-T is a 5A, 600V N-Channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high-voltage, high-speed switching applications.

Applications:

  • Power supplies
  • PWM (Pulse Width Modulation) motor control
  • High-voltage DC-DC converters
  • Uninterruptible Power Supplies (UPS)
  • Lighting ballasts

Features:

  • High voltage: 600V Drain-Source voltage (VDS)
  • Low on-resistance: RDS(on) = typically 1.7 ohms at VGS = 10V
  • High speed switching
  • Improved dv/dt capability
  • Low gate charge
  • Avalanche energy tested

Benefits:

  • Efficient power conversion due to low on-resistance, minimizing power loss.
  • Fast switching speeds allowing for higher frequency operation, leading to smaller and more efficient power supply designs.
  • High voltage capability making it suitable for a wide range of applications.
  • Improved reliability due to avalanche energy testing and robust design.

Additional Details:

The 5N60L-TA3-T utilizes an advanced planar stripe and DMOS technology. It is available in a TO-220 package, facilitating easy mounting and thermal management. The gate threshold voltage (VGS(th)) is typically 3V. The device has a continuous drain current (ID) of 5A. The operating junction temperature ranges from -55°C to +150°C. The TO-220 package provides good thermal dissipation, crucial for high-power applications.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess