EN
  • EN
  • DE

78L09ML-AB3-R

Part No 78L09ML-AB3-R
Manufacturer UTC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991930-78L09ML-AB3-R
Categories OEM Parts(0-9)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 78L09ML-AB3-R CAD Model

Description

The 78L09ML-AB3-R is a positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a fixed output voltage of 9V with a low dropout voltage, making it suitable for a variety of electronic applications.

Applications:

  • Power Supplies: Providing a stable 9V power rail for various electronic circuits.
  • Battery-Powered Devices: Regulating the output voltage in portable devices powered by batteries.
  • Microcontroller Power: Supplying a stable voltage to microcontrollers and other digital ICs.
  • Sensor Power: Regulating the voltage for sensors and other analog circuits.
  • Linear Regulators: Used as a linear regulator in electronic circuits.

Features:

  • Output Voltage: 9V fixed output voltage.
  • Output Current: Up to 100mA output current capability.
  • Input Voltage Range: Typically requires an input voltage a few volts above the output voltage.
  • Package: SOT-89 package, designed for surface mount assembly.
  • Low Dropout Voltage: Provides regulation even with a small difference between input and output voltage.
  • Thermal Overload Protection: Protects the regulator from overheating.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.

Benefits:

  • Stable Output Voltage: Provides a consistent 9V output, ensuring reliable operation of connected devices.
  • Low Dropout Voltage: Operates with minimal voltage difference, maximizing efficiency.
  • Overload Protection: Prevents damage from excessive current draw.
  • Thermal Protection: Protects against overheating, enhancing reliability.
  • Compact Size: SOT-89 package is suitable for space-constrained applications.
  • Easy to Use: Requires minimal external components.

Additional Details:

The 78L09ML-AB3-R regulator provides a stable and regulated 9V output with a maximum output current of 100mA. It includes built-in protection features such as thermal overload and short circuit protection, ensuring reliable operation. The low dropout voltage feature allows it to operate efficiently even when the input voltage is only slightly higher than the output voltage. The SOT-89 package is designed for surface mount assembly, making it suitable for high-volume manufacturing. This regulator is commonly used in a variety of electronic devices, including portable electronics, power supplies, and control systems. The '-AB3-R' suffix may indicate specific electrical characteristics, packaging variations, or environmental compliance information. The operating temperature range is typically from 0°C to +125°C. It requires only a few external components for stable operation, making it an easy-to-use solution for voltage regulation.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess