EN
  • EN
  • DE

SN74LVC646ANSR

Part No SN74LVC646ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVC64
Other Names 2156-SN74LVC646ANSR-TITR,TEXTISSN74LVC646ANSR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259306-SN74LVC646ANSR
Ultra Librarian 3D Model Ultra Librarian SN74LVC646ANSR CAD Model

Description

Product Overview: SN74LVC646ANSR

The SN74LVC646ANSR from Texas Instruments is a high-performance, octal bus transceiver and register designed to be used in applications that require bidirectional transmission and storage of data. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC646ANSR operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.

Key Features

  • Logic Type: Octal Bus Transceiver/Register with 3-State Outputs
  • Operating Voltage: 2.7V to 3.6V, with 5V tolerant inputs
  • Logic Family: LVC - Low-Voltage CMOS
  • Mounting Type: Surface Mount
  • Package / Case: 24-SOIC (0.209", 5.30mm Width)
  • Data Flow Direction: Bidirectional
  • Output Type: 3-State
  • Number of Elements: 1
  • Number of Bits per Element: 8

Performance and Applications

The SN74LVC646ANSR is designed to provide high-speed data transfer while minimizing power consumption. It features a maximum data rate that is suitable for backplane or bus interface applications. The device's 3-state outputs ensure that multiple units can be connected to a data bus without interference.

Due to its robust design, the SN74LVC646ANSR is commonly used in a variety of applications, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Data acquisition systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is a leader in the semiconductor industry, known for producing high-quality components that are reliable and durable. The SN74LVC646ANSR is no exception, and it is manufactured to meet the stringent requirements of commercial and industrial applications. The device is available in a 24-SOIC package, which is designed for optimal thermal performance and space-saving on PCBs.

Overall, the SN74LVC646ANSR from Texas Instruments is a versatile and reliable choice for designers looking to implement efficient data transfer and storage mechanisms in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess