EN
  • EN
  • DE

7N70L

Part No 7N70L
Manufacturer UTC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983093-7N70L
Categories OEM Parts(0-9)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7N70L CAD Model

Description

The 7N70L is an N-channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-voltage, high-speed switching applications, particularly in power supplies, DC-DC converters, and motor control circuits.

Applications:

  • Power Supplies: Switching element in switch-mode power supplies (SMPS).
  • DC-DC Converters: Used in various DC-DC converter topologies, such as buck, boost, and flyback converters.
  • Motor Control: Driving small DC motors and other inductive loads.
  • Lighting Control: Used in electronic ballasts for fluorescent lamps and LED drivers.
  • PWM Circuits: Pulse width modulation circuits for controlling power delivery.

Features:

  • Type: N-Channel Enhancement Mode MOSFET.
  • Package: TO-92 package, a through-hole package suitable for easy mounting.
  • Drain-Source Voltage (VDS): 700V, indicating the maximum voltage that can be applied between the drain and source.
  • Gate-Source Voltage (VGS): ±30V, specifying the maximum allowable voltage between the gate and source.
  • Drain Current (ID): 0.7A, indicating the maximum continuous drain current.
  • On-Resistance (RDS(on)): Low on-resistance to minimize power losses.

Benefits:

  • High Voltage Capability: Suitable for high-voltage applications.
  • Low On-Resistance: Minimizes power dissipation, increasing efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Easy to Use: Standard TO-92 package simplifies mounting.
  • Cost-Effective: Provides good performance at a reasonable price.
  • Robust Design: Provides stable operation in demanding applications.

Additional Details:

The 7N70L MOSFET features an N-channel enhancement mode structure, ensuring efficient switching performance. The TO-92 package is a through-hole package, suitable for easy mounting and prototyping. It operates efficiently at high voltages and is commonly used in consumer electronics, industrial equipment, and power supplies. The low on-resistance minimizes conduction losses, improving overall efficiency. The operating temperature range is typically -55°C to +150°C. It is crucial to adhere to the maximum voltage and current ratings to ensure reliable operation and prevent damage. The gate threshold voltage is relatively low, making it compatible with various driving circuits. The device is often used in applications where high voltage and fast switching speeds are required.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amd
Need more? Email Us
Dell
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess