EN
  • EN
  • DE

LD1117AG-1.2

Part No LD1117AG-1.2
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827385-LD1117AG-1.2
Ultra Librarian 3D Model Ultra Librarian LD1117AG-1.2 CAD Model

Description

The LD1117AG-1.2 is a low dropout (LDO) positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It provides a fixed output voltage of 1.2V with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. The regulator is designed to deliver a stable and regulated voltage to various electronic components.

Applications

  • Microcontroller Power Supply: Providing a stable 1.2V supply for microcontrollers and other digital logic circuits.
  • Post Regulation: Regulating the output voltage of switching power supplies.
  • Battery-Powered Devices: Ensuring a consistent voltage supply in portable devices.
  • Linear Regulation for Sensitive Circuits: Supplying power to analog and RF circuits requiring low noise and stable voltage.
  • Power Management in Embedded Systems: Regulating voltage levels for various components within an embedded system.

Features

  • Fixed Output Voltage: Provides a precise and stable 1.2V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Output Current: Capable of delivering up to 800mA of output current.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of electronic components.
  • Efficient Regulation: Low dropout voltage minimizes power loss and improves efficiency.
  • Overload Protection: Protects the regulator and connected components from damage.
  • Compact Size: Available in small surface-mount packages, saving board space.
  • Easy to Use: Requires minimal external components for operation.

Additional Details

The LD1117AG-1.2 is commonly used in applications where a stable and regulated 1.2V supply is needed. Its low dropout voltage makes it particularly suitable for battery-powered devices and applications where the input voltage is close to the output voltage. The thermal overload and short circuit protection features enhance the reliability and robustness of the regulator.

Technical Specifications:

  • Output Voltage: 1.2V
  • Output Current: 800mA
  • Dropout Voltage: Typically 1.1V at 800mA
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOT-223

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess