EN
  • EN
  • DE

LM2940L-50-AA3-R

Part No LM2940L-50-AA3-R
Manufacturer UTC
Description 1A LOW-DROPOUT POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1198433-LM2940L-50-AA3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2940L-50-AA3-R CAD Model

Description

The LM2940L-50-AA3-R is a 1A low dropout (LDO) positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated 5V output voltage with a minimal voltage difference between the input and output. The LDO regulator is characterized by its low dropout voltage, overcurrent protection, and thermal shutdown features, making it suitable for various power supply applications.

Applications

  • Post regulation for switching power supplies
  • Battery chargers
  • Microprocessor power supplies
  • Instrumentation
  • Linear regulators

Features

  • Fixed 5V Output: Provides a precise and regulated 5V output voltage.
  • Low Dropout Voltage: Operates with a minimal input-output voltage difference, improving efficiency.
  • 1A Output Current: Capable of delivering up to 1A of output current.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage.
  • TO-220 Package: Offers good thermal dissipation capabilities.

Benefits

  • Stable Voltage Supply: Provides a consistent and accurate 5V output voltage.
  • Increased Efficiency: The low dropout voltage maximizes efficiency, especially in battery-powered applications.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection prevent damage and ensure long-term reliability.
  • Simplified Design: Requires minimal external components.
  • Good Thermal Performance: The TO-220 package facilitates heat dissipation.

Technical Specifications: The LM2940L-50-AA3-R features a fixed 5V output voltage, a dropout voltage typically less than 0.5V at 1A, and overcurrent and thermal shutdown protection. The input voltage range is specified in the UTC datasheet. The regulator is typically packaged in a TO-220 package for effective heat dissipation. Please refer to the manufacturer's datasheet for specific electrical characteristics and operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,920 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess