EN
  • EN
  • DE

LM386G-S08-R

Part No LM386G-S08-R
Manufacturer UTC
Description LOW VOLTAGE AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1199237-LM386G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM386G-S08-R CAD Model

Description

The LM386G-S08-R is a low-voltage audio power amplifier from United Test and Assembly Center (UTC). It is designed for low power voltage gain and is popularly used in battery-powered devices. The gain is internally set to 20 to keep external part count low, but the addition of an external resistor and capacitor between pins 1 and 8 will increase the gain to any value up to 200.

Applications

  • Portable Audio Amplifiers: Amplifies audio signals in portable devices such as radios, MP3 players, and small speakers.
  • Line Drivers: Serves as a line driver for transmitting audio signals over short distances in audio systems and communication devices.
  • Servo Motor Amplifiers: Provides amplification for servo motor control signals in robotics and automation systems.
  • Power Converters: Employed in power converter circuits to boost voltage or current levels in electronic devices.
  • Ultrasonic Drivers: Used as a driver for ultrasonic transducers in cleaning equipment, medical devices, and industrial applications.

Features

  • Low Quiescent Current Drain: Minimizes power consumption in standby mode, extending battery life in portable applications.
  • Voltage Gains from 20 to 200: Offers adjustable gain settings to accommodate a variety of input signal levels and output requirements.
  • Wide Supply Voltage Range: Operates effectively with a range of supply voltages, providing flexibility in power supply options.
  • Minimum External Parts: Requires few external components for operation, simplifying circuit design and reducing component count.
  • Low Distortion: Delivers clean and accurate audio amplification with minimal signal distortion.

Benefits

  • Cost-Effective: Provides an economical solution for audio amplification needs in budget-sensitive applications.
  • Ease of Use: Simplifies circuit design and reduces assembly time with its minimal external component requirements.
  • Compact Size: Enables integration into space-constrained devices and portable applications.
  • Battery-Friendly: Extends battery life in portable devices due to its low power consumption characteristics.
  • Versatile: Suitable for a wide range of audio amplification applications due to its adjustable gain settings and wide supply voltage range.

Additional Details

The LM386G-S08-R is available in an S08 package. The temperature range is specified in the datasheet. The LM386 is a very versatile amplifier. For example, adding a potentiometer allows for volume control. Bypass pins provide ripple rejection, etc.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0762 $50.2920
1,600+ $0.0625 $100.0000
2,480+ $0.0606 $150.2880
3,415+ $0.0586 $200.1190
4,410+ $0.0567 $250.0470
5,910+ $0.0508 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess