EN
  • EN
  • DE

LM7915

Part No LM7915
Manufacturer UTC
Description 3 TERMINAL 1A NEGATIVE VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UTC
Win Source Part Number 1200783-LM7915
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM7915 CAD Model

Description

The LM7915, manufactured by UTC (Unisonic Technologies Co., Ltd.), is a three-terminal negative voltage regulator that provides a fixed output of -15V. It's a common component used in a variety of electronic applications requiring a stable negative voltage supply.

Applications:

  • Operational amplifier power supplies (negative rail)
  • Data acquisition systems
  • Linear power supplies
  • Instrumentation equipment
  • Industrial control systems

Features:

  • Fixed -15V output
  • Output current up to 1A (with adequate heatsinking)
  • Internal thermal overload protection
  • Short-circuit current limiting
  • No external components required for basic operation

Benefits:

  • Provides a stable and regulated -15V supply
  • Simple to use with minimal external components
  • Protects itself and the load from thermal overload and short circuits
  • Cost-effective solution for negative voltage regulation
  • Easy to integrate into existing circuits

Additional Details:

The LM7915 is designed to provide a stable -15V output voltage from a higher negative input voltage. The input voltage typically ranges from -17.5V to -35V. While the basic operation requires no external components, it's recommended to use input and output capacitors (typically ceramic or tantalum) to improve stability and transient response. These capacitors help to filter noise and prevent oscillations.

The regulator features internal thermal overload protection, which shuts down the output if the chip temperature exceeds a safe limit, preventing damage to the device. It also includes short-circuit current limiting, which protects the regulator and the load from excessive current in case of a short circuit at the output. To ensure reliable operation at higher output currents, adequate heatsinking is necessary. This involves mounting the LM7915 to a heat sink to dissipate the heat generated by the regulator.

Datasheets for the LM7915 from UTC will contain detailed specifications, including absolute maximum ratings, electrical characteristics, and thermal resistance. It's critical to consult the datasheet before using the LM7915 in a design to ensure that it's operated within its safe operating limits.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess