EN
  • EN
  • DE

MC33152

Part No MC33152
Manufacturer ON Semiconductor
Description HIGH SPEED DUAL MOSFET DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218214-MC33152
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33152 CAD Model

Description

ON Semiconductor MC33152 Product Overview

The MC33152 from ON Semiconductor is a high-speed dual MOSFET driver designed to provide efficient and reliable gate drive for N-channel power MOSFETs. This robust component is specifically engineered to address the requirements of high-performance power conversion and regulation systems. It is a versatile solution that can be used in a variety of applications, including switching power supplies, motor controllers, and DC-DC converters.

Key Features

  • High Peak Output Current: The MC33152 is capable of delivering peak currents of up to 1.5 A, ensuring that connected MOSFETs are driven effectively for optimal switching performance.
  • Wide Operating Voltage Range: With an operating range from 4.5 V to 18 V, this driver can accommodate various supply voltages, making it suitable for a broad range of applications.
  • Low Rise and Fall Times: The device exhibits rise and fall times typically under 25 ns, which minimizes switching losses and improves overall efficiency.
  • Dual Independent Channels: The MC33152 includes two independent driver channels that can be used in parallel for higher current applications or separately for driving two MOSFETs.
  • Under-Voltage Lockout Protection: It features an under-voltage lockout with hysteresis to prevent malfunctioning of the MOSFETs at low supply voltages.
  • Matched Propagation Delays: The MC33152 offers matched propagation delays between channels, which is critical for applications requiring precise timing control.

Applications

The versatility of the MC33152 makes it an ideal choice for a wide array of power management solutions. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Brushless DC Motor Drives
  • Class D Switching Amplifiers
  • Power Inverters

Reliability and Performance

With ON Semiconductor's commitment to quality, the MC33152 is designed to meet the stringent demands of industrial and consumer electronics. The device's robust construction ensures reliable operation even in harsh environments. The integration of protective features, such as under-voltage lockout, also contributes to the longevity and stable performance of the end application.

Whether you are developing a new power system or seeking to enhance the efficiency of an existing design, the MC33152 dual MOSFET driver is a dependable component that delivers the performance and reliability expected from a leader in power semiconductor solutions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess