The LS1240AL-S08-R is a monolithic integrated circuit manufactured by Unisonic Technologies Co., Ltd. (UTC). It is a low-voltage audio power amplifier designed for portable applications such as mobile phones, MP3 players, and other battery-powered devices. This amplifier is capable of delivering audio power to a speaker with minimal external components, making it a compact and cost-effective solution.
Applications:
- Mobile phones
- MP3 players
- Portable DVD players
- Bluetooth speakers
- Other battery-powered audio devices
Features:
- Low operating voltage: Typically 2.0V to 5.5V
- High output power: Up to 1.2W into 8Ω load at 5V
- Low quiescent current: Minimizes power consumption in idle mode
- Integrated shutdown function: Reduces power consumption when not in use
- Thermal shutdown protection: Protects the device from overheating
- Short-circuit protection: Prevents damage from output short circuits
- Available in a small SOP-8 package
Benefits:
- Provides sufficient audio power for portable devices
- Extends battery life due to low quiescent current and shutdown function
- Reduces component count and board space due to integrated features
- Enhances system reliability with thermal and short-circuit protection
- Offers a cost-effective audio amplifier solution
Technical Specifications:
The LS1240AL-S08-R operates with a supply voltage ranging from 2.0V to 5.5V, making it suitable for battery-powered applications. It can deliver up to 1.2W of output power into an 8Ω speaker load when operating at 5V. The low quiescent current minimizes power consumption during idle periods, contributing to longer battery life. The integrated shutdown function further reduces power consumption when the amplifier is not in use. The device incorporates thermal shutdown protection, which automatically shuts down the amplifier if the temperature exceeds a safe level, preventing damage to the device. Short-circuit protection prevents damage from accidental short circuits on the output. The LS1240AL-S08-R is available in a small SOP-8 (Small Outline Package), which saves valuable board space. The typical total harmonic distortion plus noise (THD+N) is around 1% at 1W output. The operating temperature range is -20°C to +85°C. The gain is typically set internally but can be adjusted using external components.
This audio amplifier is widely used in mobile phones to amplify the audio signal for the speaker. It is also used in MP3 players, portable DVD players, and Bluetooth speakers. The combination of low voltage operation, low quiescent current, and integrated protection features makes it an ideal choice for portable audio applications.