EN
  • EN
  • DE

MC34072L-S08-R

Part No MC34072L-S08-R
Manufacturer UTC
Description HIGH SLEW RATE, WIDE BANDWIDTH , SINGLE SUPPLY OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1218609-MC34072L-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC34072L-S08-R CAD Model

Description

The MC34072L-S08-R is a dual operational amplifier (op-amp) manufactured by UTC (Unisonic Technologies Co., Ltd.). It features low noise and high slew rate, making it suitable for a wide range of audio, signal processing, and instrumentation applications. This op-amp is designed for single-supply operation, simplifying circuit designs and reducing component count. It offers excellent performance characteristics and is packaged in a small outline integrated circuit (SOIC), making it ideal for space-constrained applications.

Applications

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and active filters in audio systems.
  • Signal Conditioning: Amplifies and filters signals from sensors and transducers in industrial and scientific instruments.
  • Active Filters: Implements various filter types (low-pass, high-pass, band-pass) for signal processing.
  • Instrumentation Amplifiers: Used as a building block in high-precision instrumentation amplifiers for measuring small signals.
  • Voltage Followers: Provides buffering and impedance matching in various circuits.

Features

  • Dual Op-Amp: Contains two independent operational amplifiers in a single package.
  • Low Noise: Minimizes noise contribution in sensitive signal amplification applications.
  • High Slew Rate: Provides fast response to input signals, reducing distortion.
  • Single-Supply Operation: Operates from a single positive supply voltage, simplifying circuit designs.
  • Short Circuit Protection: Protects the op-amp from damage due to output shorts.
  • SOIC Package: Small outline integrated circuit package for surface mounting.

Benefits

  • Versatile: Suitable for a wide range of applications due to its excellent performance characteristics.
  • Improved Signal Quality: Low noise and high slew rate ensure accurate and undistorted signal amplification.
  • Simplified Circuit Design: Single-supply operation reduces the number of required power supply components.
  • Enhanced Reliability: Short circuit protection prevents damage from accidental output shorts.
  • Compact Size: SOIC package saves valuable board space.

Technical Specifications

The MC34072L-S08-R typically operates with a single supply voltage ranging from 3V to 36V. The slew rate is typically greater than 10V/µs. The input noise voltage is typically a few nanovolts per square root hertz. It is packaged in an 8-pin SOIC package. Consult the datasheet for more detailed specifications, operating conditions, and application circuit examples.

In summary, the MC34072L-S08-R from UTC is a versatile and high-performance dual operational amplifier ideal for a wide range of audio, signal processing, and instrumentation applications. Its low noise, high slew rate, and single-supply operation make it a compelling choice for designers seeking to optimize performance and simplify circuit designs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess