EN
  • EN
  • DE
  • IT

TA2003

Part No TA2003
Manufacturer UTC
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 353216-TA2003
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA2003 CAD Model

Description

The TA2003 is a monolithic integrated circuit designed for use in AM/FM radio receiver applications. Manufactured by UTC (Unisonic Technologies Co., Ltd.), this IC combines the functions of an AM converter, FM IF amplifier, FM detector, and audio amplifier into a single package, simplifying the design and reducing the component count for radio receivers.

Applications

  • Portable AM/FM Radios
  • Clock Radios
  • Low-Cost Radio Receivers
  • Educational Electronics Projects

Features

  • Integrated AM/FM Receiver Functions: Combines AM converter, FM IF amplifier, FM detector, and audio amplifier on a single chip.
  • Low Voltage Operation: Designed to operate with low supply voltages, making it suitable for battery-powered applications.
  • Low Current Consumption: Minimizes power consumption, extending battery life.
  • Few External Components Required: Simplifies circuit design and reduces manufacturing costs.
  • High Sensitivity: Provides good reception even with weak signals.
  • Built-in Audio Amplifier: Delivers sufficient audio output for small speakers.

Benefits

  • Simplified Radio Design: Reduces the number of components needed for a complete AM/FM radio receiver.
  • Cost-Effective Solution: Offers a low-cost solution for radio receiver applications.
  • Energy Efficient: Extends battery life in portable radios.
  • Compact Size: Allows for the creation of small and portable radio devices.
  • Easy to Use: Simple to implement in radio receiver circuits.

Additional Details

The TA2003 typically operates with a supply voltage of 1.8V to 7V. It requires a minimal number of external components, such as tuning capacitors, resistors, and a speaker, to create a functional AM/FM radio receiver. The audio output power is typically in the range of a few hundred milliwatts, suitable for driving small speakers. The IC is often packaged in a DIP (Dual Inline Package) or SOP (Small Outline Package) for easy integration into circuit boards. The performance characteristics include sensitivity, selectivity, and audio output power.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
30W BTL AUDIO POWER AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7244

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess