The TDA2822MHLF is a monolithic integrated circuit intended for use as a dual audio power amplifier in portable cassette players and radios. Manufactured by UTC (Unisonic Technologies Co., Ltd.), it is designed for low-voltage operation and features low quiescent current, making it suitable for battery-powered applications.
Applications:
- Portable cassette players
- AM/FM radios
- Headphone amplifiers
- Low-power audio amplifiers
- Small speaker systems
Features:
- Dual Channel Amplifier: Provides two independent amplifier channels.
- Low Supply Voltage Operation: Operates efficiently at low voltages, typically 3V to 12V.
- Low Quiescent Current: Minimizes power consumption in standby mode.
- Few External Components Required: Simplifies circuit design and reduces board space.
- Internal Thermal Protection: Prevents damage from overheating.
Benefits:
- Extended Battery Life: Low quiescent current ensures prolonged operation in portable devices.
- Simplified Design: Minimal external components reduce design complexity.
- Compact Solution: Small package size enables integration into space-constrained applications.
- Thermal Stability: Internal protection prevents thermal damage, enhancing reliability.
- Versatile Audio Amplification: Suitable for a wide range of low-power audio applications.
Additional Details:
The TDA2822MHLF typically delivers an output power of around 250mW to 500mW per channel into an 8-ohm load at a supply voltage of 6V. It features a high input impedance and a low output impedance for driving speakers or headphones. The amplifier can be configured in stereo or mono (bridge) mode to increase the output power. Detailed specifications, including voltage gain, frequency response, and distortion characteristics, can be found in the UTC datasheet for the TDA2822MHLF.