EN
  • EN
  • DE

U74AHC1G14G

Part No U74AHC1G14G
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384904-U74AHC1G14G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74AHC1G14G CAD Model

Description

The U74AHC1G14G is a single Schmitt-Trigger Inverter manufactured by UTC (Unisonic Technologies Co., Ltd.). It belongs to the Advanced High-Speed CMOS (AHC) logic family. This device performs the logical inversion on the input signal. The Schmitt-Trigger input provides hysteresis, making the device more resistant to noise and signal distortion.

Applications:

  • Noise suppression
  • Signal conditioning
  • Wave shaping
  • Clock oscillators
  • Threshold detection

Features:

  • Single Inverter: Contains one inverter in a single package.
  • Schmitt-Trigger Input: Provides hysteresis for noise immunity.
  • Advanced High-Speed CMOS (AHC): Offers high-speed operation with low power consumption.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V.
  • High Output Drive Capability: Can drive multiple loads without signal degradation.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Low Input Current: Reduces loading on preceding circuits.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger input prevents false triggering from noisy signals.
  • Fast Switching Speed: AHC technology ensures quick response times.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Operating Voltage: Compatible with various logic levels.
  • Small Package Size: Saves space on printed circuit boards.
  • Reliable Operation: Designed for stable and consistent performance.

The U74AHC1G14G is typically available in a small SOT package. Key specifications include propagation delay, hysteresis voltage, power dissipation, and operating temperature range. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Bosch Sensortec
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess