The UA31136L is a linear integrated circuit, designed for use in a variety of voltage regulation and power management applications. This component is manufactured by UTC (Unisonic Technologies Co., Ltd.). It is known for its reliability and stable performance under varying operating conditions.
Applications
- Voltage Regulators: Used in linear voltage regulators to maintain a constant output voltage despite variations in input voltage or load current.
- Power Supplies: Employed in power supply circuits for electronic devices, providing stable voltage levels.
- Battery Chargers: Utilized in battery charging circuits to regulate the charging voltage and current, ensuring safe and efficient charging.
- Linear Amplifiers: Can be incorporated into linear amplifier designs for signal amplification.
- Control Circuits: Applied in various control circuits requiring stable voltage references.
Features
- Low Dropout Voltage: Ensures efficient regulation even when the input voltage is only slightly higher than the desired output voltage.
- Overcurrent Protection: Protects the device and the connected circuitry from damage due to excessive current draw.
- Thermal Shutdown: Automatically shuts down the device when the internal temperature exceeds a safe limit, preventing thermal damage.
- Stable Output Voltage: Provides a consistent and stable output voltage, essential for reliable operation of connected devices.
- Wide Input Voltage Range: Operates over a broad range of input voltages, enhancing its versatility in different applications.
Benefits
- Enhanced System Reliability: Protection features like overcurrent and thermal shutdown ensure the overall reliability of the system.
- Stable Performance: The stable output voltage provides consistent performance for the application it serves.
- Efficient Power Management: Low dropout voltage characteristics contribute to efficient power management, minimizing energy waste.
- Simplified Design: Integration of multiple protection features reduces the need for external components, simplifying circuit design.
- Versatile Applications: Its wide input voltage range and stable performance make it suitable for a variety of applications.
Technical Specifications: While specific numerical values for parameters such as input voltage range, output voltage, and dropout voltage vary depending on the exact variant and datasheet, general linear regulators of this type typically have an input voltage range from a few volts up to 30V, and the output voltage can be fixed or adjustable. Consult the specific datasheet for precise values. It is commonly available in surface mount packages.