EN
  • EN
  • DE

UR133AG-3,3V-B

Part No UR133AG-3,3V-B
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396148-UR133AG-3,3V-B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UR133AG-3,3V-B CAD Model

Description

The UR133AG-3,3V-B is a fixed voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and accurate 3.3V output voltage from a higher input voltage. This regulator is part of the UR133 series and likely represents a specific grade or version (denoted by 'B') within that series, possibly indicating tighter tolerances, improved temperature characteristics, or a different packaging option compared to the base UR133AG-3 model. The 'B' suffix could also relate to tape and reel specifications.

Applications

  • Microcontroller power supplies: Providing regulated 3.3V power to operate microcontrollers in various embedded systems, particularly those requiring 3.3V logic levels.
  • Battery-powered devices: Regulating voltage in portable devices to maintain stable operation from battery sources, ensuring compatibility with 3.3V components.
  • Linear regulation in electronic circuits: Serving as a linear voltage regulator in a wide range of electronic circuits that necessitate a stable 3.3V power supply.
  • Post-regulation for switching power supplies: Improving the stability and reducing noise in the output of switching power supplies by providing a secondary stage of linear regulation.
  • Interface circuits: Powering interface circuits that require a precise 3.3V supply for reliable communication and data transfer.

Features

  • Fixed 3.3V output: Provides a precisely regulated 3.3V output voltage.
  • Low dropout voltage: Maintains regulation even when the input voltage is only slightly higher than the output voltage, enhancing efficiency.
  • Over-temperature protection: Includes thermal shutdown to protect the regulator from overheating and potential damage.
  • Overcurrent protection: Limits the output current to prevent damage to the regulator and connected devices in case of excessive load.
  • Short-circuit protection: Safeguards the regulator against damage caused by a short circuit at the output.
  • High accuracy: Ensures a stable and accurate 3.3V output voltage, vital for sensitive electronic components.

Benefits

  • Stable 3.3V power: Provides a consistent and reliable 3.3V supply, crucial for the proper operation of electronic circuits.
  • Enhanced protection: Over-temperature, overcurrent, and short-circuit protection contribute to the robustness and longevity of the regulator and the overall system.
  • Efficient voltage regulation: Low dropout voltage enables efficient power conversion, particularly beneficial in battery-operated applications.
  • Easy integration: The regulator can be easily integrated into various electronic circuits due to its standard packaging and straightforward design.
  • Improved system reliability: Protects sensitive electronic components from voltage fluctuations and surges, improving overall system performance.

Additional Details

The UR133AG-3,3V-B is likely available in a standard through-hole or surface-mount package. Refer to the manufacturer's datasheet for comprehensive specifications, including maximum input voltage, output current capabilities, dropout voltage characteristics, quiescent current consumption, and operating temperature ranges. The datasheet will also provide specific details about the 'B' suffix designation, such as any variations in performance or packaging.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess