EN
  • EN
  • DE

UT2302L-AE3-R

Part No UT2302L-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278393-UT2302L-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT2302L-AE3-R CAD Model

Description

The UT2302L-AE3-R is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for use in switching and amplification applications. P-channel MOSFETs conduct when the gate voltage is more negative than the source voltage.

Applications

  • Load Switching: Controlling power to various circuits in electronic devices.
  • Power Management: Used in DC-DC converters and power supplies.
  • Motor Control: Controlling the speed and direction of small DC motors.
  • Battery Protection Circuits: Used to protect batteries from overcharge and overdischarge.
  • Analog Switching: Switching analog signals in audio and video circuits.

Features

  • P-Channel MOSFET: Conducts when the gate voltage is more negative than the source voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, leading to higher efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Requires a small gate voltage to turn on, simplifying driving circuitry.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • Surface Mount Package: Allows for easy mounting on printed circuit boards.

Benefits

  • Efficient Switching: Low on-resistance minimizes power loss, improving overall efficiency.
  • Simplified Driving Circuitry: Low gate threshold voltage simplifies the design of the gate drive circuit.
  • Compact Design: Surface mount package allows for integration into densely populated circuit boards.
  • Versatile Application: Can be used in a wide range of switching and amplification applications.

Additional Details

The UT2302L-AE3-R typically comes in a small surface-mount package, such as a SOT-23 or similar package. The drain-source voltage rating (VDS) is typically around -20V to -30V, and the drain current rating (ID) is typically around -2A to -3A. Refer to the UTC datasheet for complete specifications, including operating temperature range, thermal resistance, and detailed electrical characteristics.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess