EN
  • EN
  • DE

UT2304G-AE3-R

Part No UT2304G-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278395-UT2304G-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT2304G-AE3-R CAD Model

Description

The UT2304G-AE3-R is an N-Channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for load switch and DC-DC converter applications where high efficiency and low on-resistance are crucial.

Applications:

  • Load Switching: Used as a high-side or low-side switch for controlling various loads.
  • DC-DC Converters: Employed in synchronous rectification and other DC-DC conversion topologies.
  • Power Management: Integrated into power management circuits for efficient power distribution.
  • Battery Management Systems (BMS): Used in battery charging and discharging control.
  • Portable Devices: Found in smartphones, tablets, and other portable electronics.

Features:

  • N-Channel MOSFET: Suitable for diverse switching applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at higher switching frequencies.
  • Logic Level Gate Drive: Allows direct interfacing with low-voltage logic circuits.
  • Surface Mount Package: Available in a compact surface-mount package for space-saving designs.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Compact Design: Small package size allows for high-density board layouts.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuitry.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation.
  • Enhanced Reliability: Designed for stable and consistent operation.

Technical Specifications:

The UT2304G-AE3-R typically features a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of approximately 4.8A, and a gate-source voltage (VGS) of ±20V. The on-resistance (RDS(on)) is typically very low, in the milliohm range, depending on the gate-source voltage applied. It's commonly available in a surface-mount package such as a SOT-23 or similar. The datasheet from UTC should be consulted for specific RDS(on) values at different VGS and ID conditions, as well as thermal characteristics and power dissipation limits.

This MOSFET from UTC offers a good balance of performance and size, making it well-suited for a wide range of power management and switching applications, especially in portable electronics.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0571 $57.9565
2,465+ $0.0469 $115.6085
3,820+ $0.0454 $173.4280
5,265+ $0.0439 $231.1335
6,795+ $0.0425 $288.7875
9,095+ $0.0381 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,099 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess