EN
  • EN
  • DE

UT60N03G-TN3-R

Part No UT60N03G-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 30V, 60A N-CHANNEL LOGIC LEVEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278560-UT60N03G-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT60N03G-TN3-R CAD Model

Description

The UT60N03G-TN3-R is an N-Channel Power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It's designed for high-efficiency switching applications. This MOSFET boasts a low on-resistance (RDS(on)) and fast switching speed, making it suitable for various power management tasks.

Applications:

  • DC-DC Converters: Employed in various DC-DC converter topologies to regulate voltage efficiently.
  • Synchronous Rectification: Used as a synchronous rectifier in power supplies to improve efficiency.
  • Power Management in Portable Devices: Found in laptops, smartphones, and tablets for efficient power distribution and battery management.
  • Motor Control: Utilized in low-voltage motor control circuits for efficient switching.
  • LED Lighting: Used in LED drivers for efficient and reliable power delivery.

Features:

  • N-Channel Enhancement Mode: Facilitates easy gate drive and simplified control circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power losses and increases overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Low Gate Charge (Qg): Reduces gate drive requirements and minimizes switching losses.
  • Lead-Free and RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high overall efficiency in power conversion.
  • Improved Thermal Performance: Reduced power loss leads to lower operating temperatures and enhanced reliability.
  • Simplified Circuit Design: N-Channel configuration simplifies gate drive circuitry.
  • Enhanced Reliability: Designed for stable and reliable operation in demanding applications.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Additional Details:

The UT60N03G-TN3-R is typically available in a surface-mount package. Its key parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). Always refer to the official datasheet for detailed electrical characteristics, thermal performance, and safe operating area information to ensure proper application and prevent damage to the component and surrounding circuitry. Correct application based on the datasheet parameters ensures optimal performance and reliability.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess